EN
  • EN
  • DE

MT48H16M32LFCM-8:A

Part No MT48H16M32LFCM-8:A
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx32 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944628-MT48H16M32LFCM-8:A
Ultra Librarian 3D Model Ultra Librarian MT48H16M32LFCM-8:A CAD Model

Description

The MT48H16M32LFCM-8:A is a 512Mb DDR2 SDRAM from Micron Technology Inc. It's designed for applications that require high-speed data transfer and moderate power consumption. This makes it suitable for graphics cards, embedded systems, and various digital devices needing reliable memory.

Applications

  • Graphics cards
  • Embedded systems
  • Networking devices
  • Printers
  • Set-top boxes

Features

  • Capacity: 512Mb (16M x 32)
  • Organization: 16M words x 32 bits
  • Interface: DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic RAM)
  • Speed: -8 indicates a specific speed grade, requiring datasheet verification (likely around 133MHz or 200MHz).
  • Voltage: Operates at 1.8V
  • Package: FBGA (Fine-Pitch Ball Grid Array) for surface mount assembly
  • Data Transfer Rate: Supports high data transfer rates due to DDR2 technology

Benefits

  • High-Speed Data Transfer: DDR2 architecture enables fast data transfer rates, improving overall system performance.
  • Reduced Power Consumption: Operates at 1.8V, which lowers power consumption compared to older DDR standards.
  • Improved Bandwidth: DDR2 provides increased bandwidth compared to DDR.
  • Reliable Operation: Micron's quality ensures stable and dependable performance.
  • Suitable for a Wide Range of Applications: Its balance of speed and power consumption makes it versatile.

Additional Details

The MT48H16M32LFCM-8:A utilizes the DDR2 SDRAM standard, which doubles the data transfer rate compared to DDR SDRAM by transferring data on both the rising and falling edges of the clock signal. The FBGA package provides a compact footprint for space-constrained designs. The specific clock frequency and timings can be found in the official Micron datasheet for the MT48H16M32LFCM-8:A. The part is commonly used where speed and efficiency are important.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess