EN
  • EN
  • DE

MT48H16M32LFB5-75:C

Part No MT48H16M32LFB5-75:C
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx32 VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944742-MT48H16M32LFB5-75:C
Ultra Librarian 3D Model Ultra Librarian MT48H16M32LFB5-75:C CAD Model

Description

This electronic component is a memory module that belongs to the Series and Categories of Memory.

  • GPTDescription: The product is designed to store information and data in electronic devices.
  • GPTDescription: It is manufactured to provide high-speed data transfer and easy access to stored information.
  • GPTDescription: The memory module is efficient, reliable, and durable, making it suitable for use in various electronic devices such as computers, laptops, and smartphones.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess