EN
  • EN
  • DE

MT47H64M8B6-3IT:D

Part No MT47H64M8B6-3IT:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 64Mx8 Pb-Free FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942071-MT47H64M8B6-3IT:D
Ultra Librarian 3D Model Ultra Librarian MT47H64M8B6-3IT:D CAD Model

Description

This memory component is part of a series of high-quality memory products.

    You May Also Be Interested in

    Seagate Technology
    28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
    Need more? Email Us
    SK hynix
    DDR4-3200 2Gx8 (16Gb)
    Need more? Email Us
    Samsung
    DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
    Need more? Email Us
    SK hynix
    DDR5-6400 2Gx8 (16Gb)
    Need more? Email Us
    SK hynix
    DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
    Need more? Email Us
    Intel
    Xeon 6515P (72M Cache, 2.30 GHz)
    Need more? Email Us
    SK hynix
    DDR5-6400 4Gx8 (32Gb)
    Need more? Email Us
    NVIDIA
    RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
    Need more? Email Us
    ASUS
    Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
    Need more? Email Us

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess