EN
  • EN
  • DE

MT47H32M16BN-25E

Part No MT47H32M16BN-25E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942370-MT47H32M16BN-25E
Series *
Ultra Librarian 3D Model Ultra Librarian MT47H32M16BN-25E CAD Model

Description

The MT47H32M16BN-25E is a high-speed Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial bandwidth and efficient data transfer rates. It is a crucial component in various electronic devices and systems.

Applications:

  • Desktop and Laptop Computers: Used as main system memory for running applications and operating systems.
  • Graphics Cards: Provides fast memory for processing textures and frame buffers.
  • Gaming Consoles: Offers the necessary memory bandwidth for demanding game environments.
  • Networking Equipment: Used in routers, switches, and other network devices for buffering and packet processing.
  • Embedded Systems: Suitable for high-performance embedded applications requiring fast memory access.

Features:

  • Capacity: 32Mb x 16, which equates to a total capacity of 512 Mbits.
  • Data Rate: DDR2 architecture allows for data transfer on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to standard SDR SDRAM. The -25E speed grade indicates a specific data transfer rate (consult the datasheet for exact value, typically 400MHz).
  • Voltage: Operates at a standard DDR2 voltage of 1.8V, contributing to lower power consumption.
  • Interface: Utilizes a standard DDR2 interface, ensuring compatibility with a wide range of memory controllers.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package, providing excellent thermal and electrical performance.
  • Clock Frequency: Specified clock frequency based on the speed grade (-25E).
  • Timings: Specific CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) timings are defined in the datasheet for optimal performance.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, enabling faster data transfer rates and improved system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation, which is crucial for mobile and power-sensitive applications.
  • Improved System Performance: Faster memory access times translate to quicker application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Reliability: Micron is a reputable manufacturer known for producing high-quality and reliable memory components.
  • Compatibility: DDR2 interface ensures compatibility with a broad range of memory controllers and system platforms.

Additional Details:

The MT47H32M16BN-25E is often used in applications where fast memory access and high bandwidth are critical. Its DDR2 architecture enables efficient data transfer, making it suitable for demanding tasks such as gaming, video editing, and scientific simulations. The FBGA package provides excellent thermal and electrical characteristics, ensuring stable and reliable operation even under heavy workloads. Refer to the official Micron datasheet for detailed specifications, including timing parameters, voltage requirements, and thermal characteristics. The exact data rate associated with the -25E speed grade is crucial for system design and compatibility.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,913 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess