EN
  • EN
  • DE

MT47H256M8EB-3IT:C

Part No MT47H256M8EB-3IT:C
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR2-667 256Mx8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446852-MT47H256M8EB-3IT:C
Ultra Librarian 3D Model Ultra Librarian MT47H256M8EB-3IT:C CAD Model

Description

The MT47H256M8EB-3IT:C is a DDR2 SDRAM module from Micron Technology, renowned for its high capacity and speed. This module's configuration of 256 Megabits by 8 results in a substantial total capacity of 2 Gigabits or 256 Megabytes, allowing for the storage and processing of large amounts of data efficiently. Operating at a DDR2-667 speed, it provides rapid data transfer rates that are essential for high-performance computing systems. This module is characterized by its reliability and durability, trademarks of Micron's engineering excellence. The MT47H256M8EB-3IT:C is an ideal solution for system architects and designers seeking superior memory performance to drive demanding computing applications and services.

You May Also Be Interested in

Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess