EN
  • EN
  • DE

MT46V64M8TG-75

Part No MT46V64M8TG-75
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943403-MT46V64M8TG-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V64M8TG-75 CAD Model

Description

The MT46V64M8TG-75 is a 512Mb DDR SDRAM component from Micron Technology. It's designed for applications requiring larger memory capacity and high-speed data transfer. The '64M x 8' organization signifies a memory density of 64 Megabits with a data bus width of 8 bits. The '-75' denotes a clock rate capable of operating at 75 MHz, allowing for a data transfer rate of up to 133 MHz.

Applications

  • High-end embedded systems
  • Networking devices
  • Graphics processing units (GPUs)
  • High-performance computing
  • Video processing equipment

Features

  • DDR (Double Data Rate) Architecture: Doubles the memory bandwidth compared to single data rate SDRAM by transferring data on both clock edges.
  • 64Mb x 8 Organization: Provides a 512Mb memory capacity with an 8-bit data bus.
  • Clock Rate: Operates at a clock frequency of 75 MHz.
  • Differential Clock Inputs (CK and /CK): Improves noise immunity and signal integrity for reliable operation.
  • Data Mask (DM): Enables selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes the memory contents to prevent data loss.
  • Self Refresh Mode: Allows the device to maintain data while in a low-power state.
  • Burst Length: Supports configurable burst lengths for efficient data transfer.
  • CAS Latency (CL): Programmable to optimize read access timing.

Benefits

  • High Memory Bandwidth: DDR technology enables fast data transfer rates for demanding applications.
  • Large Memory Capacity: 512Mb provides ample space for data storage and processing.
  • Low Power Consumption: Auto Refresh and Self Refresh modes reduce power usage during idle periods.
  • Improved System Performance: Faster memory access times contribute to overall system responsiveness.
  • Robust Operation: Differential clock inputs and data mask enhance signal integrity and data reliability.

Additional Details

The MT46V64M8TG-75 typically operates at a voltage of 2.5V. It's commonly available in a Thin Small Outline Package (TSOP) or Ball Grid Array (BGA) package for surface mounting. Proper PCB design practices are crucial for achieving optimal performance, including impedance matching and decoupling. The device's operating temperature range should be considered based on the specific application environment.

You May Also Be Interested in

SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess