EN
  • EN
  • DE

AP3064MP-G1

Part No AP3064MP-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED Driver 5V/9V/12V/15V/18V/24V 16-Pin PSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181539-AP3064MP-G1
Popularity Low
Supply and Demand Status Limited
Family Name AP3064
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3064MP-G1 CAD Model

Description

The AP3064MP-G1 is a cutting-edge LED driver solution crafted by Diodes Incorporated, a leader in the semiconductor market. This high-performance product is designed to efficiently manage and drive LED lighting systems, providing a robust and reliable solution for a wide range of applications.

Key Features

  • High Efficiency: The AP3064MP-G1 boasts excellent energy efficiency, which helps reduce power consumption and heat generation, leading to longer life spans for your LED applications.
  • Wide Input Voltage Range: This driver is capable of operating across a broad input voltage range, making it versatile for use in various lighting scenarios and geographical regions with different power supply standards.
  • PWM Dimming Capability: With built-in Pulse Width Modulation (PWM) dimming control, users can adjust the brightness levels of their LED systems with precision, allowing for energy savings and dynamic lighting effects.
  • Thermal Protection: The AP3064MP-G1 is equipped with thermal shutdown protection to prevent damage from overheating, ensuring the safety and longevity of the device.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces external component requirements, leading to a more compact and cost-effective solution.

Applications

The versatility of the AP3064MP-G1 makes it suitable for a diverse array of lighting applications, including:

  • General LED lighting
  • Architectural lighting
  • Commercial and industrial lighting
  • Automotive and marine lighting systems
  • Backlighting for LCD displays

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the AP3064MP-G1 is no exception. It is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability. This LED driver is an ideal choice for designers seeking an efficient, durable, and easy-to-use lighting solution.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess