EN
  • EN
  • DE

MT46V64M4TG-6T:G

Part No MT46V64M4TG-6T:G
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0908+
Reference case TSOP66
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 711438-MT46V64M4TG-6T:G
Ultra Librarian 3D Model Ultra Librarian MT46V64M4TG-6T:G CAD Model

Description

The MT46V64M4TG-6T:G is a 64Mb DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. DDR SDRAM is a type of memory widely used in computer systems and other electronic devices due to its high speed and efficiency. The 64M4 indicates that it's organized as 64 Megabits x 4, meaning it has a 4-bit data width. The -6T indicates the speed grade (166 MHz clock frequency or 6 ns access time), and :G may refer to a specific revision or feature set.

Applications:

  • Computer Memory: Used as main system memory (RAM) in desktop and laptop computers.
  • Graphics Cards: Employed as video memory (VRAM) in graphics processing units (GPUs).
  • Embedded Systems: Utilized in networking equipment, industrial controllers, and other embedded devices requiring high-speed memory.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles.
  • Automotive Systems: Used in automotive control units (ECUs) for data storage and processing.

Features:

  • 64Mb Density: Provides a significant amount of memory capacity.
  • DDR SDRAM: Offers high-speed data transfer rates by transferring data on both the rising and falling edges of the clock signal.
  • 6 ns Access Time: Fast access time enables quick data retrieval.
  • Clock Frequency: Operates at a clock frequency of 166 MHz.
  • Low Voltage Operation: Typically operates at 2.5V or 2.6V, reducing power consumption.

Benefits:

  • High Performance: Enables fast data processing and improves overall system performance.
  • Increased Bandwidth: DDR technology provides higher memory bandwidth compared to SDR SDRAM.
  • Reduced Latency: Fast access time minimizes latency in memory operations.
  • Lower Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Cost-Effective: DDR SDRAM is a cost-effective memory solution.

Additional Details:

The MT46V64M4TG-6T:G is typically packaged in a TSOP (Thin Small Outline Package) for surface mounting. It supports various features, including auto-refresh and self-refresh modes for power saving. Timing parameters such as CAS latency, RAS-to-CAS delay, and precharge time are crucial for proper memory operation and are detailed in the datasheet. The device also includes features for error management, such as parity checking, to enhance data reliability. It is imperative to refer to the Micron Technology datasheet for detailed specifications, operating conditions, and application notes for this specific memory chip.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess