EN
  • EN
  • DE

DS1811R-10+T&R

Part No DS1811R-10+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.35V O-D 10% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 014734-DS1811R-10+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1811R-10+T&R CAD Model

Description

Maxim Integrated DS1811R-10+T&R

The DS1811R-10+T&R is a robust and precision processor supervisor component designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This small, yet powerful device is engineered to monitor the system voltage and provide a reset signal to the processor during power-up, power-down, and brownout conditions, ensuring that digital systems boot up in a reliable and predictable state every time.

Key Features

  • Reset Threshold Voltage: The DS1811R-10+T&R has a preset threshold voltage of 4.375V, which is ideal for 5V supply systems, providing a precise monitoring solution for applications that demand high accuracy.
  • Reset Timeout: It offers a 150ms minimum power-on reset pulse width, allowing sufficient time for the system to stabilize before the processor starts its operation.
  • Temperature Range: The device is operational over an extended temperature range, from -40°C to +85°C, making it suitable for use in various environments, from industrial to commercial applications.
  • Supply Voltage: It is designed to operate with a supply voltage ranging from 1.2V to 5.5V, providing versatility for different system designs.
  • Form Factor: The DS1811R-10+T&R comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Packaging: This product is available in tape and reel packaging (T&R), facilitating efficient assembly for high-volume production.

Applications

The DS1811R-10+T&R is an excellent choice for a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers

With its precise voltage monitoring and reliable reset functionality, the DS1811R-10+T&R ensures that systems remain operational and stable under various power conditions. Its small footprint and ease of integration make it an essential component for designers looking to enhance system reliability and performance.

Maxim Integrated's commitment to quality and innovation is reflected in the DS1811R-10+T&R, providing designers with a trusted solution for their supervisory circuit needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess