EN
  • EN
  • DE

MT46V32M16P-6TL

Part No MT46V32M16P-6TL
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943424-MT46V32M16P-6TL
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V32M16P-6TL CAD Model

Description

The MT46V32M16P-6TL is a 512Mb DDR SDRAM component from Micron Technology. It is designed for applications requiring high-speed memory access and a substantial amount of memory. The device features a 32Mb x 16 organization, meaning it has a memory density of 32 Megabits with a 16-bit data bus. The -6T indicates a specific speed grade, allowing operation at a certain clock frequency, which determines the data transfer rate. Based on similar parts, it's likely around 166MHz DDR.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • Graphics cards
  • Digital signal processing (DSP)
  • Gaming consoles

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth.
  • 32Mb x 16 Organization: Provides a 512Mb memory capacity with a 16-bit data bus.
  • Differential Clock Inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data Mask (DM): Enables selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Allows the device to maintain data while in a low-power state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Enables adjustment of read latency to match system requirements.

Benefits

  • Increased Memory Bandwidth: DDR architecture provides significantly higher bandwidth compared to single data rate SDRAM.
  • Reduced Power Consumption: Auto Refresh and Self Refresh modes help minimize power dissipation.
  • Improved Signal Integrity: Differential clock inputs contribute to better noise immunity.
  • Flexibility in System Design: Programmable burst length and CAS latency enable optimization for different applications.
  • Large Memory Capacity: 512Mb capacity provides ample space for data storage and processing.

Additional Details

The MT46V32M16P-6TL likely operates at a voltage of 2.5V. It's typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. The "L" in the part number may indicate a lead-free or RoHS compliant version. Careful PCB layout is essential for signal integrity and optimal performance, especially at higher clock speeds. This includes controlled impedance traces, proper termination, and adequate decoupling capacitors placed close to the device's power pins.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess