EN
  • EN
  • DE

MT46V16M8TG-6TIT:D

Part No MT46V16M8TG-6TIT:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 16Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943463-MT46V16M8TG-6TIT:D
Ultra Librarian 3D Model Ultra Librarian MT46V16M8TG-6TIT:D CAD Model

Description

The MT46V16M8TG-6TIT:D is a Double Data Rate (DDR) SDRAM component manufactured by Micron Technology Inc. Designed for applications requiring high bandwidth and low latency, this memory chip is suitable for a range of computing and embedded systems. It offers a capacity of 16Mb, organized as 2M x 8 bits, and operates at a data rate of up to 166 MHz, resulting in a bandwidth of up to 333 Mbps.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Embedded systems requiring high-speed memory
  • High-performance computing applications

Features

  • Double data rate (DDR) architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Data rate of up to 166 MHz: Provides a high data transfer rate, supporting demanding applications.
  • 16Mb density: Offers a suitable memory capacity for a wide range of embedded and consumer applications.
  • 2M x 8 organization: Allows for efficient memory access and data manipulation.
  • Differential clock inputs (CK and /CK): Enhance noise immunity and signal integrity.
  • Double data strobe (DQS): Facilitates accurate data capture and timing.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • 8 internal banks: Allows for concurrent memory operations, improving overall performance.
  • Precharge and power-down modes: Conserves power when the device is not actively being used.
  • Lead-free construction: Complies with environmental regulations.

Benefits

  • Increased bandwidth: The DDR architecture provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data processing.
  • Improved performance: The high data rate and efficient memory organization contribute to improved system performance in demanding applications.
  • Reduced power consumption: Power-down modes help minimize power consumption when the device is idle.
  • Enhanced reliability: Differential clock inputs and on-chip DLL improve signal integrity and timing accuracy, contributing to overall system reliability.
  • Simplified system design: The component's features and specifications simplify the design and integration process for system developers.

Additional Details

The MT46V16M8TG-6TIT:D operates at a voltage of 2.5V. It is typically available in a TSOP package. This DDR SDRAM is designed for use in systems that require high-speed data transfer and low latency, making it a suitable choice for a wide range of applications. The -6T speed grade indicates a specific timing and temperature characteristic, typically related to the operational speed and thermal performance of the device under specific conditions. "IT:D" is likely a manufacturing or testing code indicating specific characteristics or qualifications of this particular memory module, potentially relating to industrial temperature range or specific test conditions.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess