EN
  • EN
  • DE

MT46V16M16TG-5B

Part No MT46V16M16TG-5B
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-400 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943526-MT46V16M16TG-5B
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V16M16TG-5B CAD Model

Description

The MT46V16M16TG-5B is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed for applications that require high-speed data transfer and efficient memory performance. This particular chip has a density of 16Mb x 16, making it suitable for a range of applications.

Applications

  • High-Performance Computing: Used in systems that need rapid data processing and memory access.
  • Graphics Cards: Employed in entry-level graphics cards for texture and frame buffer storage.
  • Networking Equipment: Integrated into routers, switches, and network interfaces for buffering and fast packet processing.
  • Embedded Systems: Used in various embedded applications needing high-speed memory, like industrial control systems.
  • Consumer Electronics: Found in gaming consoles and digital TVs to enhance performance.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, doubling the bandwidth.
  • 16Mb x 16 Density: Provides a storage capacity of 16Mb x 16.
  • Operating Frequency: Operates at a specified frequency for fast data access.
  • JEDEC Standard Compliance: Adheres to industry standards, guaranteeing compatibility.

Benefits

  • Increased Bandwidth: Improves data transfer rates, enhancing system performance.
  • Efficient Memory Usage: Reduces latency and boosts responsiveness with quick data access.
  • Reliable Performance: Micron Technology ensures stable and consistent operation.
  • Lower Power Consumption: Designed for efficient power management.
  • Cost-Effective Solution: Presents a good balance between performance and cost.

Additional Details

This DDR SDRAM typically operates at 2.5V. It supports auto precharge and burst read/write operations. The MT46V16M16TG-5B is suitable for applications benefiting from increased memory bandwidth and efficient memory management. Available in FBGA package.

You May Also Be Interested in

Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,037 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess