EN
  • EN
  • DE

MT46V16M16BG-6:K

Part No MT46V16M16BG-6:K
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 16Mx16 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943739-MT46V16M16BG-6:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16BG-6:K CAD Model

Description

The MT46V16M16BG-6:K is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It provides high-speed data access and is suited for applications requiring efficient memory performance and rapid data transfers.

Applications

  • Computer Memory: Used in older PCs and laptops.
  • Graphics Cards: Provides memory for graphics processing.
  • Embedded Systems: Integrated in systems needing memory.
  • Networking Equipment: Used in routers and switches.
  • Gaming Consoles: Used for game data and rendering.

Features

  • Capacity: 16 Meg x 16 bits organization.
  • DDR Technology: Higher bandwidth than standard SDRAM.
  • Data Rate: -6 indicates a data transfer rate, typically 166 MHz DDR.
  • Operating Voltage: Typically operates at 2.5V.
  • Clock Speed: Synchronized with the system clock.
  • Interface: Standard DDR interface.
  • Package: Various package options are available.
  • Timing Parameters: Optimized for low latency.

Benefits

  • High Bandwidth: Fast data transfer.
  • Reliability: Micron manufacturing ensures quality.
  • Compatibility: Compliant with JEDEC DDR SDRAM standards.
  • Improved System Performance: Enhances overall speed.
  • Cost-Effective: Balances performance and cost.

Additional Details

The MT46V16M16BG-6:K is compliant with JEDEC standards, ensuring broad compatibility. Its double data rate architecture provides high bandwidth by transferring data on both clock edges. The device incorporates power management to minimize consumption. Its design ensures high reliability. The ':K' suffix might indicate a revision or lot. This memory chip is suitable for various applications needing reliable memory.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess