EN
  • EN
  • DE

MT46H64M16LFCK-6 IT:A

Part No MT46H64M16LFCK-6 IT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943653-MT46H64M16LFCK-6 IT:A
Ultra Librarian 3D Model Ultra Librarian MT46H64M16LFCK-6 IT:A CAD Model

Description

The MT46H64M16LFCK-6 IT:A is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial memory bandwidth and capacity, such as high-end computing, graphics processing, and networking equipment. It offers a balance of speed, density, and power efficiency.

Applications:

  • High-performance computing systems
  • Graphics cards and processing units (GPUs)
  • Networking devices (routers, switches)
  • Embedded systems requiring large memory capacity
  • Industrial automation equipment

Features:

  • Capacity: 64 Meg x 16
  • DDR2 Technology: Utilizes DDR2 architecture for increased bandwidth and performance compared to DDR.
  • Data Rate: -6 denotes a specific data transfer rate, indicating the speed at which the memory can operate. The data rate is confirmed with the datasheet, potentially PC2-5300.
  • Interface: High-speed data interface for efficient communication with the memory controller.
  • Low Power Consumption: Optimized for low power operation, crucial for mobile and embedded applications.
  • Advanced Packaging: Typically offered in a FBGA (Fine-pitch Ball Grid Array) package for space-efficient mounting and improved thermal performance.
  • Clock frequency: Operates with a specific clock frequency, dictating the timing of memory operations.

Benefits:

  • Increased System Performance: DDR2 technology provides significantly higher data transfer rates, boosting overall system performance.
  • Large Memory Capacity: The 64 Meg x 16 density allows for handling large datasets and complex applications.
  • Improved Power Efficiency: Lower power consumption translates to longer battery life in portable devices and reduced energy costs in servers.
  • Reliable Operation: Micron is a reputable manufacturer known for producing reliable and high-quality memory components.
  • Enhanced Graphics Capabilities: In graphics applications, this memory chip enables smoother rendering and faster texture loading.

Additional Details:

The MT46H64M16LFCK-6 IT:A DDR2 SDRAM operates at a specific voltage level (typically 1.8V) and requires a compatible memory controller to function correctly. Timing parameters such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP) are critical for optimal performance and must be configured appropriately. The 'IT:A' suffix likely denotes specific temperature and quality testing grades, indicating industrial temperature range and specific production lot. Consult the official Micron datasheet for detailed timing specifications, power consumption characteristics, and operating conditions.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,163 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess