EN
  • EN
  • DE

MT46H32M16LFCM-6IT:A

Part No MT46H32M16LFCM-6IT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943696-MT46H32M16LFCM-6IT:A
Ultra Librarian 3D Model Ultra Librarian MT46H32M16LFCM-6IT:A CAD Model

Description

The MT46H32M16LFCM-6IT:A is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring high bandwidth and efficient memory performance. It is a key component in various electronic devices, providing the necessary storage for data processing and execution.

Applications

  • High-performance computing systems: Used in servers and workstations.
  • Graphics cards: Provides memory for texture and frame buffer storage.
  • Gaming consoles: Supports game data and rendering.
  • Embedded systems: Integrated into devices requiring fast memory access.
  • Networking equipment: Utilized in routers and switches for packet buffering and processing.

Features

  • Capacity: 32 Meg x 16 bits organization.
  • DDR2 Technology: Offers higher bandwidth compared to DDR SDRAM.
  • Data Rate: -6IT indicates a specific data transfer rate, usually around 667 MHz DDR2.
  • Operating Voltage: Typically operates at 1.8V, offering power efficiency.
  • Clock Speed: Synchronized with the system clock for efficient data transfer.
  • Interface: Utilizes a standard DDR2 interface for compatibility with various memory controllers.
  • Package: Fine pitch BGA package for compact design and high pin density.
  • Timing Parameters: Optimized timing parameters for minimal latency and high throughput.
  • Temperature Range: Industrial temperature range specified by the 'IT' in the part number.

Benefits

  • High Bandwidth: Enables fast data transfer rates, improving system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation.
  • Reliability: Manufactured by Micron, ensuring high quality and reliability.
  • Compatibility: Compliant with JEDEC standards for DDR2 SDRAM.
  • Improved System Performance: Enhances overall system responsiveness and throughput.

Additional Details

The MT46H32M16LFCM-6IT:A adheres to the JEDEC standards for DDR2 SDRAM, ensuring compatibility with a wide range of systems and memory controllers. It utilizes a double data rate architecture to achieve high bandwidth, transferring data on both the rising and falling edges of the clock signal. The device incorporates advanced power management features to minimize power consumption during operation. Its design and manufacturing processes ensure high reliability and stability, making it suitable for demanding applications. The specific ':A' at the end of the product name may refer to a specific revision or manufacturing batch. The part is designed for industrial temperature ranges.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess