EN
  • EN
  • DE

MT46H128M16LFCK-5:A

Part No MT46H128M16LFCK-5:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR 128Mx16 200MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943644-MT46H128M16LFCK-5:A
Ultra Librarian 3D Model Ultra Librarian MT46H128M16LFCK-5:A CAD Model

Description

The MT46H128M16LFCK-5:A is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial memory bandwidth and capacity, such as high-end computing, graphics processing, and networking equipment. It offers a balance of speed, density, and power efficiency.

Applications:

  • High-performance computing systems
  • Graphics cards and processing units (GPUs)
  • Networking devices (routers, switches)
  • Embedded systems requiring large memory capacity
  • Industrial automation equipment

Features:

  • Capacity: 128 Meg x 16
  • DDR2 Technology: Utilizes DDR2 architecture for increased bandwidth and performance compared to DDR.
  • Data Rate: -5 denotes a specific data transfer rate, indicating the speed at which the memory can operate. This indicates PC2-6400 speeds
  • Interface: High-speed data interface for efficient communication with the memory controller.
  • Low Power Consumption: Optimized for low power operation, crucial for mobile and embedded applications.
  • Advanced Packaging: Offered in a FBGA (Fine-pitch Ball Grid Array) package for space-efficient mounting and improved thermal performance.
  • Clock frequency: Operates with a specific clock frequency, dictating the timing of memory operations.

Benefits:

  • Increased System Performance: DDR2 technology provides significantly higher data transfer rates, boosting overall system performance.
  • Large Memory Capacity: The 128 Meg x 16 density allows for handling large datasets and complex applications.
  • Improved Power Efficiency: Lower power consumption translates to longer battery life in portable devices and reduced energy costs in servers.
  • Reliable Operation: Micron is a reputable manufacturer known for producing reliable and high-quality memory components.
  • Enhanced Graphics Capabilities: In graphics applications, this memory chip enables smoother rendering and faster texture loading.

Additional Details:

The MT46H128M16LFCK-5:A DDR2 SDRAM operates at a specific voltage level (typically 1.8V) and requires a compatible memory controller to function correctly. Timing parameters such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP) are critical for optimal performance and must be configured appropriately. The ':A' suffix likely denotes specific temperature and quality testing grades, indicating industrial temperature range and specific production lot. Consult the official Micron datasheet for detailed timing specifications, power consumption characteristics, and operating conditions.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess