EN
  • EN
  • DE

MT46H128M16LFB7-5 IT:B

Part No MT46H128M16LFB7-5 IT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 2GBIT PARALLEL 60VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPDDR Memory IC 2Gb (128M x 16) Parallel 200 MHz 5 ns 60-VFBGA (10x10)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 60-VFBGA
Case / Package 60-VFBGA (10x10)
Family Name MT46H128M16
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928336-MT46H128M16LFB7-5 IT:B
Ultra Librarian 3D Model Ultra Librarian MT46H128M16LFB7-5 IT:B CAD Model

Description

The Micron Technology Inc. MT46H128M16 SDRAM - Mobile LPDDR Memory IC is an obsolete product that has a high popularity and balance supply and demand status.

  • Memory Type: SDRAM - Mobile LPDDR
  • Memory Size: 2Gb (128M x 16) Parallel 200 MHz 5 ns
  • Package: 60-VFBGA (10x10)
  • Operating Temperature: -40°C to 85°C (TA)
  • Packaging: Tray
  • Mounting Type: Surface Mount
  • Family: MT46H128M16
  • Category: Integrated Circuits (ICs)
  • REACH Status: Unaffected
  • HTSUS: 8542.32.0036
  • Part Status: Obsolete
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess