EN
  • EN
  • DE

74LVC1G07FW5-7

Part No 74LVC1G07FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output X1-DFN1010-6
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X1-DFN1010-6
Family Name 74LVC1G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G07FW5-7DITR, 74LVC1G07FW5-7DICT, 74LVC1G07FW5-7DIDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858011-74LVC1G07FW5-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G07FW5-7 CAD Model

Description

Diodes Incorporated 74LVC1G07FW5-7 Product Overview

The 74LVC1G07FW5-7 is a high-performance, single buffer with open-drain output from Diodes Incorporated, designed to operate from a 1.65V to 5.5V power supply. This makes it suitable for interfacing with both 3.3V and 5V systems, providing a versatile solution for mixed-voltage applications. The device is part of the 74LVC family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated portable devices.

One of the key features of the 74LVC1G07FW5-7 is its high impedance open-drain output, which allows for level shifting and wired-OR configurations. This feature is particularly useful when connecting devices that operate at different voltage levels, as it can prevent damage due to over-voltage conditions. Additionally, the open-drain output enables the buffer to be used in bus arbitration and fault-tolerant applications, where multiple devices may need to share a common signal line.

The device is available in a compact 6-pin SOT-363 package, which is ideal for space-constrained applications. Despite its small size, the 74LVC1G07FW5-7 does not compromise on performance. It can support data rates up to 50 Mbps, providing the speed necessary for high-speed signal processing tasks. The buffer also features a very low static power consumption, with a typical quiescent current of only 10 μA, further extending battery life in portable applications.

For protection, the 74LVC1G07FW5-7 incorporates input hysteresis, which enhances noise immunity and ensures stable output signals in noisy environments. Additionally, the device is equipped with over-voltage tolerant inputs, which can tolerate input overdrive up to 5.5V, even when the device is powered down. This feature provides additional safety against unexpected voltage spikes and transient conditions that can occur in industrial and automotive environments.

In summary, the 74LVC1G07FW5-7 from Diodes Incorporated is a robust and flexible buffer solution that provides level shifting capabilities, high-speed data transfer, and low power consumption, all packaged in a small form factor suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,850+ $0.0625 $115.6250
2,865+ $0.0605 $173.3325
3,945+ $0.0586 $231.1770
5,095+ $0.0567 $288.8865
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 363,328 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess