EN
  • EN
  • DE

MT45W4MW16BFB-706 L WT TR

Part No MT45W4MW16BFB-706 L WT TR
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 64MBIT PARALLEL 54VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x9)
Manufacturer Micron Technology Inc.
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (6x9)
Family Name MT45W4MW16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number MT45W4MW16BFB-706 L WT TR-ND, MT45W4MW16BFB-706LWTTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928329-MT45W4MW16BFB-706 L WT TR
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16BFB-706 L WT TR CAD Model

Description

The Micron Technology Inc. MT45W4MW16BFB-706 L WT TR is a PSRAM (Pseudo SRAM) memory IC that has a capacity of 64Mb (4M x 16) and is available in a parallel 70 ns 54-VFBGA (6x9) package.

  • Category: integrated circuits (ICs)
  • Availability: discontinued @ Digi-Key
  • Package Type: reel-TR
  • Mounting Style: surface mount
  • ECCN: 3A991B2A
  • Supply and Demand: balance in supply and demand
  • MSL Level: 2 (1 year)
  • HTSUS code: 8542.32.0041
  • Other Part Number: MT45W4MW16BFB-706 L WT TR-ND and MT45W4MW16BFB-706LWTTR

You May Also Be Interested in

Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 54VFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8MBIT PAR 48MINIBGA
Lowest to $3.8001
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT PARALLEL 54VFBGA
Lowest to $5.8114
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.0058
ISSI, Integrated Silicon Solution Inc
3.0V Core Async/Page PSRAM | IC PSRAM 16M PARALLEL 48TFBGA
Lowest to $42.5490
Renesas Electronics America
16Mb Advanced LPSRAM (1M wordx16bit / 2M wordx8bit)
Lowest to $116.7555
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32M PARALLEL 48TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32MBIT PARALLEL 48TFBGA
Lowest to $2.7417
Cypress Semiconductor Corp
IC PSRAM 4MBIT 70NS 48VFBGA
Lowest to $12.3562

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess