EN
  • EN
  • DE

MT44K16M36RB-107E:A TR

Part No MT44K16M36RB-107E:A TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC RLDRAM 576MBIT 933MHZ 168FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology DRAM
Memory Size 576Mb (16M x 36)
Clock Frequency 933MHz
Access Time 8ns
Memory Interface Parallel
Operating Supply Voltage 1.28 V ~ 1.42 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 168-TBGA
Manufacturer Package 168-BGA
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790054-MT44K16M36RB-107E:A TR
Ultra Librarian 3D Model Ultra Librarian MT44K16M36RB-107E:A TR CAD Model

Description

The Micron Technology Inc. IC is a volatile DRAM memory with a memory size of 576Mb (16M x 36).

  • Operating Supply Voltage: 1.28 V ~ 1.42 V
  • Operating Temperature Range: 0°C to 95°C
  • Memory Interface: Parallel
  • Category: Integrated circuits (ICs)
  • Package: 168-TBGA
  • Mounting: SMD technology

You May Also Be Interested in

Samsung
DRAM Chip Mobile SDRAM 256Mbit 8Mx32 1.8V 54-Pin FBGA
Lowest to $3.2617
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
DRAM Chip SDRAM 64Mbit 2Mx32 3.3V 86-Pin TSOP-II Tray | IC DRAM 64M PARALLEL 86TSOP II
Need more? Email Us
Winbond Electronics
IC DRAM 256M PARALLEL 54TSOP
Lowest to $11.1954
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
IC DRAM 4G PARALLEL 168FBGA
Lowest to $6.2214
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess