EN
  • EN
  • DE

LTC7541AJN#PBF

Part No LTC7541AJN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 18CDIP  /  12 Bit Digital to Analog Converter 1 18-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 600ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 16V
Voltage - Supply, Digital 5V ~ 16V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CDIP
Mounting Type Through Hole
Base Product Number LTC7541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7541AJN#PBF
Standard Package 20
Win Source Part Number 1001431-LTC7541AJN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7541AJN#PBF CAD Model

Description

Analog Devices Inc. LTC7541AJN#PBF Digital-to-Analog Converter

The LTC7541AJN#PBF is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional accuracy and stability in a wide range of applications. This 12-bit DAC is part of a reliable family of components that are known for their quality and longevity in the market, making it an ideal choice for critical systems where precision is key.

Encased in a robust 20-pin DIP (Dual In-line Package), the LTC7541AJN#PBF ensures ease of integration into existing circuits, providing a compact solution without compromising on functionality. It operates on a single 5V power supply, which is typical for many digital systems, making it compatible with a variety of microcontrollers and digital devices.

The converter boasts a fast settling time, enabling rapid updates to the analog output, which is essential for real-time control systems and responsive instrumentation. Furthermore, its low power consumption makes it suitable for battery-powered devices or power-sensitive applications, ensuring efficient operation without sacrificing performance.

One of the standout features of the LTC7541AJN#PBF is its monotonic performance over the entire operating temperature range, which guarantees a predictable and consistent output. This is particularly important in industrial and automotive environments where temperature variations are common and can affect the accuracy of electronic components.

With its high level of integration, the LTC7541AJN#PBF includes a precision internal reference, which reduces the need for external components and simplifies the design process. This feature also contributes to the overall reliability of the DAC, as it minimizes potential points of failure and ensures a stable reference voltage.

In summary, the LTC7541AJN#PBF from Analog Devices Inc. is a versatile and reliable DAC that provides high-precision analog output from digital input signals. It is suitable for a wide range of applications, including process control, data acquisition systems, and digital signal processing, where accuracy and stability are paramount.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0151 $72.0453
6+ $19.7047 $118.2282
8+ $19.0890 $152.7120
11+ $18.4732 $203.2052
14+ $17.8574 $250.0036
19+ $16.0101 $304.1919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess