EN
  • EN
  • DE

MT42L32M16D1AB-25 IT:A

Part No MT42L32M16D1AB-25 IT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2-800 32Mx16 (512Mb) 400MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943223-MT42L32M16D1AB-25 IT:A
Ultra Librarian 3D Model Ultra Librarian MT42L32M16D1AB-25 IT:A CAD Model

Description

The MT42L32M16D1AB-25 IT:A is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for use in a wide range of applications requiring low power consumption and high performance. It adheres to the DDR3L standard, operating at a lower voltage to conserve energy.

Applications

  • Mobile Devices (e.g., Smartphones, Tablets)
  • Embedded Systems
  • Networking Devices
  • Industrial Automation Equipment
  • Automotive Systems

Features

  • DDR3L Technology: Utilizes DDR3L architecture, operating at a lower voltage (1.35V) than standard DDR3 (1.5V) for reduced power consumption.
  • 32M x 16 Organization: Offers a memory capacity of 32 Megabytes organized as 16-bit wide.
  • High Bandwidth: Provides high memory bandwidth for fast data transfer rates.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices and reducing energy costs in other applications.
  • Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
  • Temperature Range: Designed to operate within an industrial temperature range.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in mobile devices.
  • Reduced Energy Costs: Low power operation reduces energy costs in various applications.
  • Improved System Performance: High bandwidth enables faster data processing and improved overall system performance.
  • Reliable Operation: Designed and manufactured to high-quality standards, ensuring reliable and stable operation.
  • Versatile Application: Suitable for a wide range of applications due to its low power consumption and high performance.

Additional Details

The MT42L32M16D1AB-25 IT:A component is designed to meet the demanding requirements of modern electronic devices. Its specifications include detailed timing parameters and operating conditions, which are optimized for performance and stability. The use of high-quality materials and rigorous testing ensures the component's reliability and long lifespan. The device is often used in applications requiring a combination of low power consumption, high performance and extended temperature ranges. The "IT:A" suffix indicates an industrial temperature grade, making it suitable for use in harsh environments.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess