EN
  • EN
  • DE

S301RP128R2R7W

Part No S301RP128R2R7W
Manufacturer Kemet
Catalog Electric Double Layer Capacitors, Supercaps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr KEMET
Series S301
Package Bulk
Product Status Obsolete
Capacitance 1200 F
Tolerance -0%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 0.25mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination Screw Terminals
Mounting Type Chassis Mount
Package / Case Axial, Can - Screw Terminals
Lead Spacing 0.787" (20.00mm)
Dimension 2.390" Dia x 3.169" L (60.70mm x 80.50mm)
Temperature Range - Operating -40°C ~ 65°C
Other Names 399-11547
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 1302778-S301RP128R2R7W
Ultra Librarian 3D Model Ultra Librarian S301RP128R2R7W CAD Model

Description

The KEMET S301 series electric double layer capacitors (EDLC) or supercapacitors are designed for high power density and high energy storage applications.

  • Capacitance: 1200 F
  • Rated Voltage: 2.7 V
  • ESR (Equivalent Series Resistance): 0.25mOhm @ 1kHz
  • Lifetime: 1000 Hrs @ 65°C
  • Mounting: Chassis Mountable
  • Package/Case: Axial, Can - Screw Terminal
  • Temperature Range: -40°C ~ 65°C
  • Dimension: 2.390" Dia x 3.169" L (60.70mm x 80.50mm)
  • Status: Obsolete, and there are other alternatives available

You May Also Be Interested in

Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.2224
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8732
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess