EN
  • EN
  • DE

MT41K64M16V88AWC1

Part No MT41K64M16V88AWC1
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR3 Wafe 1G Die 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446630-MT41K64M16V88AWC1
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gbit
Memory Organization 64M x 16
Memory Interface Parallel
Clock Frequency 800MHz
Access Time 13.75ns
Voltage - Supply 1.283V ~ 1.45V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MT41K64M16V88AWC1 CAD Model

Description

The MT41K64M16V88AWC1 is a specialized DDR3 DRAM module from Micron, tailored specifically for high-capacity memory needs with its unique DDR3 Wafer 1G Die 64MX16 configuration. This design enables a blend of high-performance and large storage capacity, ideally suited for advanced computing systems that require a significant amount of memory to process complex tasks efficiently. Micron, a company renown for its innovative and reliable memory products, ensures that this module not only meets but exceeds industry standards for performance, reliability, and sustainability. The specialized wafer-level packaging allows for direct integration into various electronic systems, providing a flexible and efficient solution for manufacturers aiming to optimize the performance and size of their products. Whether for use in high-end computing, data centers, or sophisticated consumer electronics, the MT41K64M16V88AWC1 stands out for its capability to deliver top-tier performance while maintaining Micron's rigorous quality standards.

You May Also Be Interested in

Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess