EN
  • EN
  • DE

MT41K64M16TW-107:J

Part No MT41K64M16TW-107:J
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 1GBIT 933MHZ 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gb (64M x 16)
Max Frequency 933MHz
Access Time 20ns
Supply Voltage - Operating 1.283 V to 1.45 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (8x14)
Family Name MT41K64M16TW
Introduction Date July 31, 2014
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 244959-MT41K64M16TW-107:J
Ultra Librarian 3D Model Ultra Librarian MT41K64M16TW-107:J CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
H5TC1G63BFR-G7A SK Hynix BGA-96(9x16) South Korea Functional Equivalent
H5TC1G63EFR-H9I SK Hynix BGA-96(9x16) South Korea Functional Equivalent
H5TC1G63EFR-PBI SK Hynix BGA-96(9x16) South Korea Functional Equivalent
IS43TR16640AL-125JBLI ISSI TFBGA-96 China Functional Equivalent
MT41K64M16JT-107:G Micron TFBGA-96 United States PIN-TO-PIN
MT41K64M16JT-107:J Micron TFBGA-96 United States PIN-TO-PIN
MT41K64M16JT-107G:G Micron TFBGA-96 United States PIN-TO-PIN
MT41K64M16JT-107G:J Micron TFBGA-96 United States PIN-TO-PIN
MT41K64M16JT-15E:G Micron TFBGA-96 United States Functional Equivalent
MT41K64M16TW-107AAT:J Micron FBGA-96 United States PIN-TO-PIN

Description

MT41K64M16TW-107:J from Micron Technology Inc. is an SDRAM memory component used in embedded computing, communications hardware, industrial control, networking equipment, and other digital systems that require reliable volatile memory support. Engineers typically evaluate parts in this class when balancing memory performance, board space, and long-term sourcing needs in processor- or FPGA-based designs. As a Micron device, it is relevant for OEMs and EMS teams looking for memory solutions from a widely recognized semiconductor manufacturer. For maintenance, repair, and redesign programs, this part may also be considered when matching an existing bill of materials or validating supply continuity. The current lifecycle status for MT41K64M16TW-107:J is information not available, so design teams should confirm manufacturer status before committing to new production. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer documentation, or authorized distribution channels before procurement.

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6687 $58.0122
12+ $9.0568 $108.6816
18+ $8.7508 $157.5144
25+ $8.1389 $203.4725
32+ $7.8329 $250.6528
40+ $7.5269 $301.0760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess