EN
  • EN
  • DE

MT41K512M8RH-125:J

Part No MT41K512M8RH-125:J
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case FBGA78
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 715525-MT41K512M8RH-125:J
Ultra Librarian 3D Model Ultra Librarian MT41K512M8RH-125:J CAD Model

Description

The MT41K512M8RH-125:J is a high-speed DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed to offer a balance of speed, power efficiency, and capacity, making it suitable for a wide range of applications requiring fast data access and processing.

Applications:

  • High-performance computing: Used in servers and workstations requiring fast memory access for demanding applications.
  • Graphics cards: Provides the necessary memory bandwidth for rendering complex graphics and textures.
  • Networking equipment: Used in routers, switches, and other networking devices for packet buffering and processing.
  • Embedded systems: Found in embedded systems requiring high-speed memory, such as industrial control systems and automotive applications.
  • Consumer electronics: Used in gaming consoles, set-top boxes, and other consumer electronics devices.

Features:

  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption.
  • 512Mb Density: Offers a substantial memory capacity for storing large amounts of data.
  • x8 Organization: Organized as 512Mb x 8, providing a balance of capacity and bandwidth.
  • 125 Clock Cycle Time: Corresponds to a data transfer rate of 800 MHz (DDR3L-1600).
  • JEDEC Standard Compliance: Adheres to JEDEC standards for DDR3L SDRAM, ensuring compatibility with other components.

Benefits:

  • High bandwidth: Provides fast data transfer rates, enabling smooth and responsive performance in demanding applications.
  • Low power consumption: DDR3L technology reduces power consumption, extending battery life in portable devices and reducing energy costs in servers.
  • Large capacity: Offers sufficient memory capacity for storing large datasets and running complex applications.
  • Improved system performance: High-speed memory access reduces latency and improves overall system responsiveness.
  • Compatibility: JEDEC standard compliance ensures compatibility with other DDR3L SDRAM components and systems.

Additional Details:

The MT41K512M8RH-125:J is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on a printed circuit board. Key specifications include the operating temperature range, refresh requirements, and timing parameters. Proper thermal management is crucial for ensuring reliable operation, especially in high-performance applications. This DDR3L SDRAM component is a versatile solution for various applications that require high-speed, low-power memory.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess