EN
  • EN
  • DE

MT41K128M8DA-107:J

Part No MT41K128M8DA-107:J
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 1GBIT 933MHZ 78FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gb (128M x 8)
Max Frequency 933MHz
Access Time 20ns
Supply Voltage - Operating 1.283 V to 1.45 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 78-FBGA (8x10.5)
Family Name MT41K128M8
Introduction Date October 06, 2014
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 244921-MT41K128M8DA-107:J
Ultra Librarian 3D Model Ultra Librarian MT41K128M8DA-107:J CAD Model

Description

The Micron Technology Inc. This SMD (SMT) mounted memory product has an access time of 20ns and a max frequency of 933MHz.

  • Mounting: SMD (SMT)
  • Access Time: 20ns
  • Max Frequency: 933MHz
  • Supply Voltage: 1.283V to 1.45V
  • Temperature Range: 0°C to 95°C (TC)
  • Package: 78-FBGA (8x10.5) tray
  • Alternative Parts: K4B1G0846G-BCH9, AS4C128M8D3L-12BIN, K4B1G0846G-BCK0, and more.
  • Introduction Date: October 06, 2014
  • EOL Date: 2024 (Estimated)
  • Usage: Common-used part
  • Manufactured In: Taiwan
  • ECCN: EAR99

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7930 $53.1020
33+ $3.1122 $102.7026
50+ $3.0150 $150.7500
69+ $2.9177 $201.3213
89+ $2.8205 $251.0245
119+ $2.5287 $300.9153
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess