EN
  • EN
  • DE

AD9808AJST

Part No AD9808AJST
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK FANOUT BUFFER / Clock IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number AD9808
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40407-AD9808AJST
Ultra Librarian 3D Model Ultra Librarian AD9808AJST CAD Model

Description

The AD9808AJST is a state-of-the-art image sensor analog front end (AFE) from the renowned manufacturer Analog Devices Inc. This integrated circuit is specifically designed to cater to the demanding requirements of advanced imaging applications. It is an ideal solution for a wide range of products including digital cameras, scanners, and medical imaging devices.

Key Features:

  • High Precision: The AD9808AJST boasts a 10-bit analog-to-digital converter (ADC) that ensures high-resolution image capture, providing crisp and clear images for critical applications.
  • High-Speed Operation: With a conversion rate of up to 20 MSPS (Mega Samples Per Second), this AFE can accommodate the high-speed requirements of modern imaging systems.
  • Low Noise: The device is designed to maintain a low-noise performance which is crucial for maintaining image integrity and quality.
  • Integrated Timing Generator: An on-chip timing generator simplifies system design by reducing the need for external components.
  • Flexible Power Supply: The AD9808AJST operates on a single 3.3V power supply, making it compatible with a variety of system architectures.
  • Programmable Gain Amplifier: It includes a programmable gain amplifier (PGA) for dynamic range optimization, allowing users to adjust the gain to suit different lighting conditions.

Applications:

  • Digital Still Cameras
  • Document and Film Scanners
  • Medical Imaging Systems
  • Machine Vision Cameras

The AD9808AJST is available in a compact 48-lead LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, ensuring consistent performance in diverse environments.

Analog Devices Inc. is known for its high-quality products and the AD9808AJST is no exception. It represents a blend of performance, integration, and reliability, providing an unmatched solution for advanced imaging systems. Whether you are designing a professional-grade camera or a high-throughput industrial imaging system, the AD9808AJST offers the features and capabilities to meet and exceed the rigorous demands of modern image processing.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess