EN
  • EN
  • DE

MT41K128M16JT-125 XIT:K

Part No MT41K128M16JT-125 XIT:K
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 2GBIT 800MHZ 96FBGA / DRAM Chip DDR3L SDRAM 2Gbit 128Mx16 1.35V 96-Pin FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gb (128M x 16)
Clock Frequency 800MHz
Access Time 13.75ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-FBGA (8x14)
Popularity Medium
Supply and Demand Status Limited
Family Name MT41K128M16
Introduction Date May 04, 2011
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2025
Win Source Part Number 790033-MT41K128M16JT-125 XIT:K
Ultra Librarian 3D Model Ultra Librarian MT41K128M16JT-125 XIT:K CAD Model

Description

The Micron Technology Inc. MT41K128M16 is a DRAM memory format with 2Gb (128M x 16) memory size.

  • Clock Frequency: 800MHz
  • Memory Interface: Parallel
  • Operating Supply Voltage: 1.283 V ~ 1.45 V
  • Access Time: 13.75ns
  • Package: 96-TFBGA
  • Mounting: SMD
  • Memory Type: Volatile
  • Family Name: MT41K128M16
  • Alternative Parts: MT41K128M16JT-125 AIT:K, H5TQ2G63BFR-PBC, K4B2G1646E-BCK0, H5TC2G63BFR-PBJ
  • Introduction Date: May 04, 2011
  • Estimated EOL Date: 2025

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $28.5113
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $23.4000
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1852 $51.5556
8+ $14.1007 $112.8056
11+ $13.6601 $150.2611
16+ $13.2194 $211.5104
20+ $12.7788 $255.5760
27+ $11.4568 $309.3336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,614 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess