EN
  • EN
  • DE

MT41J128M8JP-15E IT:G

Part No MT41J128M8JP-15E IT:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 1GBIT 667MHZ 78FBGA / DRAM Chip DDR3 SDRAM 1Gbit 128Mx8 1.5V 78-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 1Gb (128M x 8)
Clock Frequency 667MHz
Memory Interface Parallel
Operating Supply Voltage 1.425 V ~ 1.575 V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (8x11.5)
Popularity Medium
Supply and Demand Status Limited
Family Name MT41J128M8
Introduction Date January 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790024-MT41J128M8JP-15E IT:G
Ultra Librarian 3D Model Ultra Librarian MT41J128M8JP-15E IT:G CAD Model

Description

The Micron Technology Inc. electronic component is a DDR3 SDRAM with a memory size of 1Gb (128M x 8).

  • Operating Supply Voltage: 1.425 V ~ 1.575 V
  • Clock Frequency: 667MHz
  • Package: 78-TFBGA
  • Mounting: SMD
  • Memory Type: Volatile
  • Status: Obsolete (EOL)
  • Win Source Part Number: MT41J128M8
  • Alternative Parts: H5TQ1G83BFR-H9C, NT5CC128M8DN-CF, H5TQ1G83BFR-H9I, IS46TR81280A-15HBLA2

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2989 $55.7934
14+ $7.6299 $106.8186
21+ $7.3915 $155.2215
28+ $7.1530 $200.2840
37+ $6.9146 $255.8402
49+ $6.1993 $303.7657
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess