The Ricoh R3111D601A-TR-F is a highly precise and low-power voltage detector IC. It is part of the R3111 series, known for its reliability and accuracy in voltage monitoring. The "-TR" suffix indicates that the component is provided in tape and reel packaging for automated assembly, and the "-F" likely denotes a lead-free or halogen-free variant, complying with environmental regulations.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage drops below a critical level, ensuring proper operation.
- Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring the voltage and initiating a shutdown or warning when it falls below a safe threshold.
- Power Management Systems: Enhances the efficiency and stability of power management circuits by accurately detecting voltage levels.
- Portable Electronic Devices: Used in devices like smartphones, tablets, and wearables to safeguard battery life and prevent damage from low-voltage conditions.
- Industrial Control Equipment: Provides essential voltage monitoring for industrial machinery and control systems, ensuring safe and reliable operation.
Features
- Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
- High-Accuracy Detection Voltage: Ensures precise voltage monitoring for reliable system protection.
- Built-in Hysteresis: Prevents oscillations during voltage transitions, providing a stable output.
- Small Package Size: Enables compact designs, making it suitable for space-constrained applications.
- Tape and Reel Packaging (-TR): Facilitates automated assembly, reducing manufacturing costs and time.
- Lead-Free/Halogen-Free (-F): Complies with environmental standards.
Benefits
- Improved System Reliability: Prevents malfunctions and data corruption due to voltage fluctuations.
- Extended Battery Life: Low power consumption and accurate voltage detection contribute to longer battery operation.
- Simplified Design: Integrated features reduce the need for external components and complex circuitry.
- Cost-Effective Solution: Offers a balance of performance and price, making it suitable for various applications.
- Environmentally Friendly: Complies with environmental regulations through lead-free and halogen-free materials.
Additional Details
The R3111D601A-TR-F is designed with a detection voltage of 6.0V. It is commonly available in a small SOT-23-5 package. The IC utilizes CMOS technology for low power consumption. The operating temperature range is typically between -40°C and +85°C. The built-in hysteresis ensures stable switching behavior, preventing false triggering. The tape and reel packaging is ideal for high-volume manufacturing environments. The lead-free/halogen-free construction aligns with RoHS compliance.