EN
  • EN
  • DE

MT41J128M16HA-125G:D

Part No MT41J128M16HA-125G:D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 2GBIT 800MHZ 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 2Gb (128M x 16)
Max Frequency 800MHz
Access Time 13.75ns
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (9x14)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 244869-MT41J128M16HA-125G:D
Ultra Librarian 3D Model Ultra Librarian MT41J128M16HA-125G:D CAD Model

Description

The Micron Technology Inc. DDR3 SDRAM memory chip is an obsolete (EOL) product that is no longer in production. This chip has a memory size of 2Gb (128M x 16) and is mounted using SMD (SMT) technology.

  • Memory Size: 2Gb (128M x 16)
  • Mounting Technology: SMD (SMT)
  • Access Time: 13.75ns
  • Temperature Range: 0°C to 95°C (TC)
  • Package: 96-FBGA (9x14)
  • Supply Voltage: 1.425 V to 1.575 V
  • Memory Format: DRAM
  • Category: Integrated Circuits
  • Maximum Frequency: 800MHz

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
64GB eMMC5.1
Lowest to $62.9556
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6177 $58.8531
8+ $16.0961 $128.7688
12+ $15.5937 $187.1244
16+ $15.0901 $241.4416
20+ $14.5877 $291.7540
27+ $13.0781 $353.1087
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess