EN
  • EN
  • DE

MT40A512M16HA-083E:B

Part No MT40A512M16HA-083E:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940267-MT40A512M16HA-083E:B
Ultra Librarian 3D Model Ultra Librarian MT40A512M16HA-083E:B CAD Model

Description

The MT40A512M16HA-083E:B is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial memory capacity and high-speed data access, making it suitable for various computing and embedded systems.

Applications:

  • High-Performance Computing: Utilized in servers and workstations demanding significant memory bandwidth for complex calculations and simulations.
  • Networking Infrastructure: Employed in routers, switches, and other network devices to handle high-speed data transmission and processing.
  • Embedded Systems: Integrated into advanced embedded systems such as industrial controllers, medical devices, and automotive systems.
  • Gaming Consoles: Provides the necessary memory capacity and speed for rendering complex game environments.
  • Graphics Cards: Used as video memory for high-resolution graphics processing and accelerated computing.

Features:

  • DDR4 Technology: Leverages DDR4 architecture for enhanced performance, bandwidth, and power efficiency compared to previous DDR generations.
  • 512M x 16 Configuration: Arranged as 512 Megabytes x 16 bits, offering a large memory capacity with a wide data access path.
  • Operating Speed: Operates at a speed indicated by -083E, corresponding to a fast data transfer rate typically around DDR4-2400 or higher. Consult the datasheet for precise speed.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V), minimizing power consumption and heat generation.
  • Lead-Free and RoHS Compliant: Manufactured with lead-free materials and complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • High-Speed Data Transfer: Capable of transferring data at very high speeds, enabling real-time processing and analysis.

Benefits:

  • Increased Memory Capacity: Provides ample memory space for demanding applications and large datasets.
  • Improved System Responsiveness: Fast data access speeds enhance overall system responsiveness and application performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extended battery life in portable devices.
  • Enhanced Multitasking Capabilities: Enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Reliable Performance: Designed and manufactured to ensure stable and reliable operation in harsh environments.

Additional Details:

The MT40A512M16HA-083E:B complies with JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of systems. The part number designates a specific configuration and speed grade within Micron's DDR4 product line. Specific timings, temperature ranges, and other electrical specifications are available in the official Micron datasheet for this particular part number. It is typically packaged in a FBGA for easy surface mounting on PCBs.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess