EN
  • EN
  • DE

MT40A2G8SA-062E IT:F

Part No MT40A2G8SA-062E IT:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 2Gx8 (16Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446479-MT40A2G8SA-062E IT:F
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 2G x 8
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A2G8SA-062E IT:F CAD Model

Description

The MT40A2G8SA-062E IT:F by Micron is a high-performance, DDR4 DRAM module designed for various computing applications requiring high speed and large memory capacity. With its DDR4-3200 specification, it delivers a significant boost in performance over previous-generation DDR3 modules. This module features a configuration of 2Gx8 (16Gb), providing a total capacity of 16 gigabits. The 'Ind' specification indicates its suitability for industrial applications, offering enhanced reliability and durability under challenging conditions. As a product from Micron, a leading global manufacturer of memory and storage solutions, users can expect state-of-the-art technology, superior performance, and robust reliability. This DRAM module is ideal for use in desktops, laptops, and servers that require high-speed data processing and are compatible with DDR4 memory slots.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $200.5329 $200.5329
2+ $179.7881 $359.5762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess