EN
  • EN
  • DE

MT40A256M16GE-083E AUT:B TR

Part No MT40A256M16GE-083E AUT:B TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4GBIT PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-FBGA (9x14)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TC)
Mounting Surface Mount
Package 96-TFBGA
Case / Package 96-FBGA (9x14)
Family Name MT40A256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928286-MT40A256M16GE-083E AUT:B TR
Ultra Librarian 3D Model Ultra Librarian MT40A256M16GE-083E AUT:B TR CAD Model

Description

The Micron Technology Inc. MT40A256 is a DDR4 Memory IC with a capacity of 4Gb (256M x 16) and a parallel speed of 1.2 GHz.

  • Type: DDR4 Memory IC
  • Capacity: 4Gb (256M x 16)
  • Speed: Parallel 1.2 GHz
  • Series: Automotive AEC-Q100
  • Operating Temperature: -40°C to 125°C (TC)
  • Package: 96-FBGA (9x14)
  • Mounting Type: Surface Mountable
  • Status: Obsolete
  • Supply: Reel of 2000 pieces
  • Category: Integrated Circuit (IC)
  • Case/Package: 96-FBGA (9x14)
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • REACH: Unaffected

You May Also Be Interested in

SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess