EN
  • EN
  • DE

MT40A256M16GE-075E IT:B

Part No MT40A256M16GE-075E IT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4G PARALLEL 1.33GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (256M x 16)
Memory Interface Parallel
Clock Frequency 1.33GHz
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (9x14)
Manufacturer Pack Quantity 1,020
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808358-MT40A256M16GE-075E IT:B
Ultra Librarian 3D Model Ultra Librarian MT40A256M16GE-075E IT:B CAD Model

Description

The Micron Technology Inc. 4Gb (256M x 16) SDRAM - DDR4 is a volatile memory type from Micron Technology Inc.

  • Memory Type: Volatile
  • Clock Frequency: 1.33GHz
  • Write Cycle Time: Word, Page
  • Memory Interface: Parallel
  • Package: 96-TFBGA
  • Manufacturer Pack Quantity: 1,020
  • Temperature Range: -40°C ~ 95°C (TC)
  • Supply Voltage: 1.14V ~ 1.26V

You May Also Be Interested in

Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $65.2829
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $15.3284
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.0960 $96.0960
2+ $93.0930 $186.1860
3+ $90.0900 $270.2700
4+ $87.0870 $348.3480
5+ $78.0780 $390.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess