EN
  • EN
  • DE

MT40A1G8WE-083E IT:B

Part No MT40A1G8WE-083E IT:B
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831876-MT40A1G8WE-083E IT:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-083E IT:B CAD Model

Description

The MT40A1G8WE-083E IT:B is a high-performance mobile LPDDR4 SDRAM from Micron Technology Inc. It's designed for applications requiring high bandwidth, low power consumption, and compact size, such as smartphones, tablets, and other portable devices. This memory chip provides fast data access and efficient operation, enabling smooth multitasking and responsive user experiences.

Applications

  • Smartphones: Used as main system memory for running operating systems, applications, and multimedia content.
  • Tablets: Provides high-bandwidth memory for demanding applications and smooth user interface performance.
  • Mobile Computing Devices: Integrated into laptops and ultrabooks for fast data access and efficient power consumption.
  • Automotive Infotainment Systems: Supports high-resolution displays, navigation systems, and advanced driver-assistance systems (ADAS).
  • Embedded Systems: Used in various embedded applications requiring high-performance memory, such as industrial control systems and medical devices.

Features

  • LPDDR4 SDRAM: Low-Power Double Data Rate 4 Synchronous Dynamic Random-Access Memory.
  • High Bandwidth: Provides fast data transfer rates for demanding applications.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Advanced Features: Includes features such as deep power-down mode and dynamic frequency scaling.
  • 8Gb Density: Offers a large memory capacity for storing data and applications.

Benefits

  • Improved System Performance: High bandwidth enables faster data access and smoother application performance.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Device Designs: Small package size allows for smaller and more streamlined device designs.
  • Enhanced User Experience: Fast data access and efficient operation provide a responsive and seamless user experience.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details

The MT40A1G8WE-083E IT:B typically operates at low voltages and supports various power-saving modes. Its advanced features and compact size make it an ideal choice for mobile and portable applications where performance and power efficiency are critical. This memory chip also includes built-in error correction to ensure data integrity.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2941 $255.8823
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess