EN
  • EN
  • DE

TMS320SP103AZGW2

Part No TMS320SP103AZGW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 240BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 797612-TMS320SP103AZGW2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320SP103AZGW2 CAD Model

Description

Introducing the TMS320SP103AZGW2 from Texas Instruments

The TMS320SP103AZGW2 is a high-performance signal processor that is part of the renowned TMS320 family from Texas Instruments. This advanced integrated circuit is designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications, including industrial control, automotive, communications, and consumer electronics.

Key Features

  • High-Speed Processing: With its optimized architecture, the TMS320SP103AZGW2 delivers exceptional processing power, capable of executing intensive algorithms rapidly.
  • Low Power Consumption: Despite its robust performance, this signal processor is engineered for energy efficiency, which helps in minimizing power usage and heat generation.
  • Integrated Peripherals: The chip includes a variety of built-in peripherals, such as serial ports, timers, and I/O pins, which facilitate easy integration with other system components and reduce the need for additional external hardware.
  • Scalability: As part of the TMS320 product line, this processor offers a scalable solution that can be tailored to meet the specific needs of different applications and performance requirements.
  • Robust Tool Support: Texas Instruments provides comprehensive software and hardware development tools to assist in the design and implementation process, ensuring rapid development and debugging.

Applications

The versatility of the TMS320SP103AZGW2 makes it suitable for a diverse array of applications. Its powerful signal processing capabilities are particularly beneficial in areas such as:

  • Audio and speech processing
  • Biomedical signal processing
  • Digital image and video processing
  • Wireless communication systems
  • Real-time control systems

With its combination of performance, efficiency, and support, the TMS320SP103AZGW2 from Texas Instruments represents a compelling solution for designers who require a reliable and powerful signal processor. Whether for consumer electronics or industrial applications, this processor delivers the necessary computational power to handle demanding signal processing tasks with precision and speed.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess