EN
  • EN
  • DE

MT40A1G8WE-083E AUT:B

Part No MT40A1G8WE-083E AUT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.2 GHz 78-FBGA (8x12)
Manufacturer Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (8x12)
Family Name MT40A1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928284-MT40A1G8WE-083E AUT:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-083E AUT:B CAD Model

Description

The MT40A1 is an Automotive, AEC-Q100 compliant 8Gb (1G x 8) Parallel DDR4 SDRAM Memory IC manufactured by Micron Technology Inc.

  • Application: Automotive, AEC-Q100
  • Capacity: 8Gb (1G x 8)
  • Type: Parallel DDR4 SDRAM Memory IC
  • Temperature Range: -40°C to 125°C (TC)
  • Access Time: 1.2 GHz
  • Package: 78-TFBGA
  • Status: Obsolete
  • Package Type: Tray
  • Quantity per Package: 1900
  • Family: MT40A1
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.32.0036

You May Also Be Interested in

Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess