EN
  • EN
  • DE

MT40A1G8WE-075E IT:B

Part No MT40A1G8WE-075E IT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33 GHz 78-FBGA (8x12)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (8x12)
Family Name MT40A1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928281-MT40A1G8WE-075E IT:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-075E IT:B CAD Model

Description

The Micron Technology Inc. MT40A1 is a DDR4 memory IC that has a capacity of 8Gb (1G x 8) and is available in a parallel 1.33 GHz 78-FBGA (8x12) package.

  • Capacity: 8Gb (1G x 8)
  • Interface: Parallel 1.33 GHz
  • Package: 78-FBGA (8x12)
  • Category: Integrated circuits (ICs)
  • Status: Obsolete
  • Package Type: Tray
  • Mounting Style: Surface mount
  • ECCN: EAR99
  • Supply and Demand: Balance
  • MSL Level: 1 (unlimited)
  • HTSUS: 8542.32.0036

You May Also Be Interested in

Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $10.6120
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3956 $68.3956
2+ $56.1194 $112.2388
3+ $54.3657 $163.0971
4+ $52.6120 $210.4480
5+ $50.8582 $254.2910
7+ $45.5970 $319.1790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,204 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess