EN
  • EN
  • DE

MT40A1G16WBU-083E:B

Part No MT40A1G16WBU-083E:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16G PARALLEL 1.2GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gb (1G x 16)
Memory Interface Parallel
Clock Frequency 1.2GHz
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating 0°C ~ 95°C (TC)
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (8x14)
Manufacturer Pack Quantity 1,368
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806397-MT40A1G16WBU-083E:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G16WBU-083E:B CAD Model

Description

The Micron Technology Inc. 741566 is a DDR4 SDRAM with a memory size of 16Gb (1G x 16) and a clock frequency of 1.2GHz.

  • Clock Frequency: 1.2GHz
  • Memory Interface: Parallel
  • Package: 96-FBGA (8x14)
  • Temperature Range: 0°C to 95°C
  • Supply & Demand Status: Balanced
  • Manufacturer Package Quantity: 1,368
  • Supply Voltage: 1.14V to 1.26V

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $15.3284
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $65.2829
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2500 $107.2500
2+ $99.7500 $199.5000
3+ $96.0000 $288.0000
4+ $92.2500 $369.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,467 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess