EN
  • EN
  • DE

MT40A1G16RC-062E:B

Part No MT40A1G16RC-062E:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16GBIT PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.6 GHz 19 ns 96-FBGA (10x13)
Manufacturer Micron Technology Inc.
Package Tray
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 96-TFBGA
Case / Package 96-FBGA (10x13)
Family Name MT40A1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886198-MT40A1G16RC-062E:B
Ultra Librarian 3D Model Ultra Librarian MT40A1G16RC-062E:B CAD Model

Description

The Micron Technology Inc. SDRAM - DDR4 Memory IC is a high-quality electronic component that is widely used in the manufacturing of various electronic devices.

  • Category: Integrated Circuits (ICs)
  • Family: MT40A1
  • Memory: 16Gb (2G x 8) Parallel 1.6 GHz 19 ns 96-FBGA (10x13)
  • Temperature Range: 0°C ~ 95°C (TC)
  • Popularity: Medium
  • Supply and Demand: Limited
  • Package: Tray
  • Mounting: Surface Mount
  • Quantity per Package: 1360
  • Estimated Production Lead Time: 35 weeks
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.32.0036

You May Also Be Interested in

Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $150.0000
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.9005 $117.9005
2+ $113.9705 $227.9410
3+ $102.1804 $306.5412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess