EN
  • EN
  • DE

MT40A1G16KH-062E:E

Part No MT40A1G16KH-062E:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446448-MT40A1G16KH-062E:E
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 1G x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (9x13)
Ultra Librarian 3D Model Ultra Librarian MT40A1G16KH-062E:E CAD Model

Description

The MT40A1G16KH-062E:E from Micron is a cutting-edge DDR4 SDRAM that provides a robust solution for handling complex computational tasks in various electronic devices. With a 1Gx16 configuration, it offers a substantial 16 gigabits (Gb) of memory capacity, suitable for systems requiring extensive data storage and quick access times. Operating at a speed of DDR4-3200, it allows for efficient processing and smooth data flow, critically important for high-performance computing environments, gaming, and server applications. DDR4 technology ensures lower power consumption compared to previous generations, making this module an energy-efficient choice for both mobile devices and energy-constrained data centers. The MT40A1G16KH-062E:E represents Micron's commitment to delivering high-quality memory solutions that support the latest technological advancements and industry standards. Users can expect reliability, stability, and enhanced performance, making it an excellent option for those seeking to upgrade their computing systems.

You May Also Be Interested in

Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess