EN
  • EN
  • DE

MT36HTF51272FZ-80EM1

Part No MT36HTF51272FZ-80EM1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 512Mx72 FBDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950104-MT36HTF51272FZ-80EM1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36HTF51272FZ-80EM1 CAD Model

Description

The Micron MT36HTF51272FZ-80EM1 is a 4GB DDR2 ECC Registered DIMM. This memory module is designed for servers and workstations needing stable performance and error correction. It operates at a speed of 800MHz (PC2-6400).

Applications:

  • Servers requiring ECC memory
  • High-performance workstations
  • Data centers
  • Applications demanding data integrity

Features:

  • 4GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • Operating speed of 800MHz (PC2-6400)
  • 240-Pin DIMM
  • 1.8V voltage

Benefits:

  • Enhanced data integrity with ECC functionality, preventing data corruption.
  • Improved system stability, reducing the likelihood of system crashes.
  • Increased memory bandwidth for better performance.
  • Compatibility with servers and workstations that support DDR2 ECC Registered memory.
  • Reliable operation in critical environments.

Technical Specifications:

The MT36HTF51272FZ-80EM1 is a 240-pin DDR2 SDRAM ECC Registered DIMM. It operates at 1.8V and complies with JEDEC standards for DDR2 memory. The ECC feature detects and corrects single-bit errors, and the registered design enhances signal integrity and stability. This module is suitable for systems requiring robust error protection and reliable performance.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess