EN
  • EN
  • DE

H57V2562GFR-75L

Part No H57V2562GFR-75L
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 16Mx16-H 133MHz FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945438-H57V2562GFR-75L
Series *
Ultra Librarian 3D Model Ultra Librarian H57V2562GFR-75L CAD Model

Description

The H57V2562GFR-75L is a high-speed CMOS synchronous dynamic RAM (SDRAM) from Hynix Semiconductor. Designed for applications needing high bandwidth and low latency, this memory chip provides fast data access. The "-75L" suffix specifies the speed grade, indicating a 7.5ns access time and that it is likely a Low Voltage variant.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking infrastructure
  • Printers and imaging devices
  • Digital signal processing (DSP)
  • Embedded systems
  • Video processing equipment

Features

  • 256Mbit Density: Offers substantial memory capacity.
  • Synchronous Operation: Synchronized with the system clock for optimized speed.
  • Double Data Rate (DDR): Transfers data on both clock edges, doubling the transfer rate.
  • CAS Latency (CL) of 3: Low latency for quick data retrieval.
  • Precharge and Refresh Modes: Supports efficient memory management.
  • Low Voltage Operation: Reduces power consumption, suitable for portable devices.

Benefits

  • High Bandwidth: Facilitates fast data transfer, improving system performance.
  • Low Latency: Enhances system responsiveness by minimizing access times.
  • Efficient Memory Management: Simplifies control and reduces overhead.
  • Reduced Power Consumption: Extends battery life in portable applications.

Technical Specifications

The H57V2562GFR-75L operates at a low voltage, typically 2.5V or 3.3V (check the datasheet for the exact voltage). It features a 16-bit or 32-bit data bus width, contingent on the specific configuration. The operating frequency is governed by the speed grade (7.5ns). Please consult the official Hynix Semiconductor datasheet for complete specifications, including timing details, power usage, and package information.

This SDRAM chip offers a high-performance, energy-efficient solution for applications where fast data access and substantial memory capacity are essential. The synchronous operation and DDR architecture contribute to effective data transfer, while its low latency enhances system responsiveness. The low voltage operation makes it particularly suitable for mobile and battery-powered applications. System designers can take advantage of the H57V2562GFR-75L's attributes to develop superior, energy-saving embedded systems.

You May Also Be Interested in

Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess