EN
  • EN
  • DE
  • IT

MT35XU02GCBA1G12-0AAT

Part No MT35XU02GCBA1G12-0AAT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 2Gb Xccela NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453942-MT35XU02GCBA1G12-0AAT
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Gbit
Memory Organization 256M x 8
Memory Interface Xccela Bus
Clock Frequency 200MHz
Voltage - Supply 1.7V ~ 2V
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian MT35XU02GCBA1G12-0AAT CAD Model

Description

Micron's MT35XU02GCBA1G12-0AAT is an advanced 2Gb Xccela NOR Flash memory component, doubling the capacity of its predecessors while maintaining the exceptional speed and performance characteristic of the Xccela Flash platform. Designed for applications requiring high-speed data access and large storage capacities, such as advanced automotive infotainment systems and real-time data processing devices, it sets a new standard for NOR Flash memory. The device supports the Xccela Bus interface, a high-speed, octal SPI-compatible protocol, which enables significantly faster data transfer rates compared to traditional interfaces. This makes the MT35XU02GCBA1G12-0AAT ideal for technology developers aiming to achieve higher performance levels in their next-generation products.

You May Also Be Interested in

CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
Cisco Excess 64GB DDR4-2133-MHz TSV-RDIMM/PC4-1700
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RSHS. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 16GB PC3L-10600R ECC Memory Module
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $781.9549 $781.9549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess