EN
  • EN
  • DE
  • IT

CISCO UCS-ML-2X324RY-E - 2 X 32 GB DDR3-1600 MHz LRDIMM/PC3-12800 quad rank/x4/1.35v

Part No CISCO UCS-ML-2X324RY-E - 2 X 32 GB DDR3-1600 MHz LRDIMM/PC3-12800 quad rank/x4/1.35v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco 2x32GB PC-12800
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386624-CISCO UCS-ML-2X324RY-E - 2 X 32 GB DDR3-1600 MHz LRDIMM/PC3-12800 quad rank/x4/1.35v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-ML-2X324RY-E - 2 X 32 GB DDR3-1600 MHz LRDIMM/PC3-12800 quad rank/x4/1.35v CAD Model

Description

The CISCO UCS-ML-2X324RY-E package includes two 32GB DDR3 Load-Reduced DIMMs (LRDIMM), each operating at 1600 MHz and conforming to the PC3-12800 specification. With a quad-rank, x4 configuration and a low operating voltage of 1.35V, these LRDIMMs are designed for energy efficiency and high-performance computing. Load-reduced DIMMs incorporate a memory buffer to reduce the load on the server memory bus, allowing more DIMMs to be used per channel, which significantly increases the memory capacity and bandwidth. This upgrade is particularly beneficial for memory-intensive applications, large databases, and virtualized environments, enhancing system responsiveness and performance. The CISCO UCS-ML-2X324RY-E is compatible with select Cisco Unified Computing Systems, providing a reliable and cost-effective solution for expanding your system’s memory capacity and improving your business operations.

You May Also Be Interested in

CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz LRDIMM/PC4-17000
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
Cisco Excess 64GB DDR4-2133-MHz TSV-RDIMM/PC4-1700
Need more? Email Us
CISCO
Cisco MEM-4300-4G. Quantity per pack: 1 pc(s)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess