EN
  • EN
  • DE

MT29VZZZCDAFQKWL-046 W.G0L

Part No MT29VZZZCDAFQKWL-046 W.G0L
Manufacturer Micron Technology Inc.
Catalog Memory
Description UMCP 2112G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Box
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR4X
Memory Size 2Tbit (NAND), 64Gbit (LPDDR4X)
Memory Organization 256G x 8 (NAND), 2G x 32 (LPDDR4X)
Memory Interface UFS2.1
Clock Frequency 2.133 GHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 254-BGA
Supplier Device Package 254-TFBGA
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 955820-MT29VZZZCDAFQKWL-046 W.G0L
Ultra Librarian 3D Model Ultra Librarian MT29VZZZCDAFQKWL-046 W.G0L CAD Model

Description

The 882267 is an integrated circuit (IC) memory module from Micron Technology Inc.

  • GPTDescription: It belongs to the category of Integrated Circuits (ICs) - Memory - Memory.
  • GPTDescription: This module is currently active and comes in a box package.
  • GPTDescription: The standard package size is 1 pcs.
  • GPTDescription: It operates @ a temperature range of -25°C to 85°C.
  • GPTDescription: It is a combination of FLASH - NAND and DRAM - LPDDR4X technologies.
  • GPTDescription: It is a non-volatile and volatile memory type with a memory size of 2Tbit (NAND) and 64Gbit (LPDDR4X).
  • GPTDescription: The clock frequency is 2.133 GHz.
  • GPTDescription: The memory interface is UFS2.1.
  • GPTDescription: The REACH status for this module is unaffected.
  • GPTDescription: The memory organization is 256G x 8 (NAND) and 2G x 32 (LPDDR4X).

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $550.7463 $550.7463
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess