EN
  • EN
  • DE

MT29RZ4C8DZZMHAN-18W.80Y

Part No MT29RZ4C8DZZMHAN-18W.80Y
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 4GBIT PAR 533MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR2
Memory Size 4Gbit (NAND), 4Gbit (LPDDR2)
Memory Organization 256M x 16 (NAND), 128M x 32 (LPDDR2)
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.8V
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number MT29RZ4C8
Standard Package 980 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 956907-MT29RZ4C8DZZMHAN-18W.80Y
Ultra Librarian 3D Model Ultra Librarian MT29RZ4C8DZZMHAN-18W.80Y CAD Model

Description

The MT29RZ4C8DZZMHAN-18W.80Y is an obsolete integrated circuit (IC) memory module from Micron Technology Inc.

  • GPTDescription: It belongs to the category of Integrated Circuits (ICs) - Memory - Memory.
  • GPTDescription: This memory module is based on FLASH - NAND and DRAM - LPDDR2 technologies.
  • GPTDescription: It has a memory size of 4Gbit for NAND and 4Gbit for LPDDR2.
  • GPTDescription: The voltage supply required for this module is 1.8V.
  • GPTDescription: The operating temperature range for this module is -25°C to 85°C.
  • GPTDescription: The clock frequency of this memory module is 533 MHz.
  • GPTDescription: The MT29RZ4C8DZZMHAN-18W.80Y is not programmable and has a memory format of FLASH and RAM.
  • GPTDescription: It has a base product number of MT29RZ4C8 and is now considered obsolete.
  • GPTDescription: The memory organization of this module is 256M x 16 for NAND and 128M x 32 for LPDDR2.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess