EN
  • EN
  • DE

MT29F8G08MAAWC-ET:B

Part No MT29F8G08MAAWC-ET:B
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831847-MT29F8G08MAAWC-ET:B
Ultra Librarian 3D Model Ultra Librarian MT29F8G08MAAWC-ET:B CAD Model

Description

The MT29F8G08MAAWC-ET:B is a NAND Flash memory component from Micron Technology Inc. This high-density storage solution is designed for various applications requiring non-volatile memory, including embedded systems, consumer electronics, and storage devices. It combines performance, reliability, and cost-effectiveness.

Applications

  • Embedded systems
  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards
  • Digital cameras

Features

  • 8Gb (1024M x 8) capacity
  • Supply voltage: 1.8V or 3.3V
  • Page size: (4K + 128) Bytes
  • Block size: (256K + 8K) Bytes
  • ONFI 2.2 interface
  • Asynchronous and synchronous data transfer
  • Data retention: 10 years
  • RoHS compliant

Benefits

  • High-density storage in a compact form factor
  • Fast data access and transfer rates
  • Low power consumption
  • Enhanced data integrity with ECC
  • Long-term data retention
  • Suitable for a wide range of applications

Additional Details

The MT29F8G08MAAWC-ET:B NAND Flash memory utilizes advanced process technology for achieving high storage density and performance. It features a page-based architecture for efficient data management and supports essential operations such as read, program, and erase. The device integrates error correction code (ECC) to ensure data integrity and reliability. Its operating temperature range typically spans from -40°C to 85°C, making it suitable for various environments, including industrial applications. This memory chip is used in devices that require non-volatile storage for firmware, operating systems, or user data.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess